Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC28511DWR

Description
PFC IC Average Current 200kHz 20-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 200kHz 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-43116-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-43116-2-ND
PFC (Power Factor Correction) 296-43116-2-ND
PFC IC Average Current 200kHz 20-SOIC

PFC IC Average Current 200kHz 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28511DWR
798711-UCC28511DWR
PMIC - PMIC - PFC (Power Factor Correction) - UCC28511DWR 798711-UCC28511DWR
Manufacturer: Texas Instruments Win Source Part Number: 798711-UCC28511DWR Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 9.7 V ~ 18 V Frequency - Switching: 200kHz Family Name: UCC2851 Mode: Average Current Current - Startup: 100μA Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): E-L4981AD013TR; EL4981AD; L4981AD; L4981BD; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798711-UCC28511DWR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 9.7 V ~ 18 V
Frequency - Switching: 200kHz
Family Name: UCC2851
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): E-L4981AD013TR; EL4981AD; L4981AD; L4981BD;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UCC28511DWR - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC28511DWR
PMIC - PFC (Power Factor Correction) UCC28511DWR
IC PFC CTR AVERAGE 200KHZ 20SOIC

IC PFC CTR AVERAGE 200KHZ 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28511DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28511DWR
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28511DWR
IC PFC CTR AVERAGE 200KHZ 20SOIC

IC PFC CTR AVERAGE 200KHZ 20SOIC

Supplier's Site
PFC (Power Factor Correction) - UCC28511DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28511DWR
PFC (Power Factor Correction) UCC28511DWR
PFC IC Average Current 200kHz 20-SOIC

PFC IC Average Current 200kHz 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-43116-2-ND 798711-UCC28511DWR UCC28511DWR UCC28511DWR UCC28511DWR
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28511DWR PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products