PFC IC Average Current 200kHz 20-PDIP
Manufacturer: Unitrode
Win Source Part Number: 1317775-UCC28510N
Category: Integrated Circuits (ICs)>Power Management (PMIC)>PFC (Power Factor Correction)
Packaging: Tube
Standard Package: 20
Mounting: Through Hole
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 100 µA
Voltage - Supply: 9.7V ~ 18V
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 20-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
HTSUS: 8542.39.0001
Other Part Number: TEXUNIUCC28510N,2156
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
PFC IC Average Current 200kHz 20-PDIP
PFC IC Average Current 200kHz 20-PDIP
POWER FACTOR CONTROLLER
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-14219-5-ND | 1317775-UCC28510N | UCC28510N | UCC28510N |
| Product Name | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |