The UCC28510DW is a combination PFC (Power Factor Correction) and PWM (Pulse Width Modulation) controller designed for off-line power systems that require compliance with IEC1000-3-2 harmonic reduction standards. It integrates control and drive signals for both PFC and PWM stages into a single device, offering benefits in performance and cost efficiency.
This device features average-current-mode
Manufacturer: Texas Instruments
Win Source Part Number: 035798-UCC28510DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 9.7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
PFC IC Average Current 200kHz 20-SOIC
Power Factor Correction - PFC Advanced PFC/PWM Comb Controller
IC PFC CTR AVERAGE 200KHZ 20SOIC
PFC IC Average Current 200kHz 20-SOIC
PFC IC Average Current 200kHz 20-SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 035798-UCC28510DW | 296-14218-5-ND | UCC28510DW | UCC28510DW | UCC28510DW |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28510DW | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |