Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
TEXAS INSTRUMENTS
UCC28501DWTRG4 -- PFC (POWER FACTOR CORRECTION)
Texas Instruments
PFC (Power Factor Correction)
UCC28501DWTRG4
Description
IC PFC CTR AVERAGE 120KHZ 20SOIC
ODG (Origin Data Global)
Done
Datasheet
Description
IC PFC CTR AVERAGE 120KHZ 20SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
PFC (Power Factor Correction)
UCC28501DWTRG4
PFC (Power Factor Correction)
UCC28501DWTRG4
IC PFC CTR AVERAGE 120KHZ 20SOIC
IC PFC CTR AVERAGE 120KHZ 20SOIC
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Switching Voltage Regulators
Product Number
UCC28501DWTRG4
Product Name
PFC (Power Factor Correction)
Package Type
SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1770SMFX
LM1770SMFX
Specs
Configuration / Function
Buck
Output Voltage Type
Transistor Driver
Package Type
SOT23; Other; SOT-23-5
View Details
Allegro MicroSystems Inc.
3.8A 384kHz QFN Voltage Regulator IC
A8290SETTR-T
Specs
Package Type
Other; QFN
Output Voltage
20.4 volts
Operating Temperature
-20 C (-4 F)
View Details
3
suppliers
Infineon Technologies AG
Switching Controllers
IFX81481ELV
View Details
RS Components, Ltd.
Switching Regulators
2448635
Specs
I
OUT
0.6000 amps
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details