PFC IC Average Current 80kHz ~ 120kHz 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1276284-UCC28501DWTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 9.7 V ~ 18 V
Frequency - Switching: 80kHz ~ 120kHz
Part Status: Obsolete(EOL)
Family Name: UCC2850
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): E-L4981AD013TR; EL4981AD; L4981BD;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC PFC CTR AVERAGE 120KHZ 20SOIC
PFC IC Average Current 80kHz ~ 120kHz 20-SOIC
IC PFC CTR AVERAGE 120KHZ 20SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UCC28501DWTR-ND | 1276284-UCC28501DWTR | UCC28501DWTR | UCC28501DWTR | UCC28501DWTR |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC28501DWTR | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |