Manufacturer: Texas Instruments
Win Source Part Number: 1276283-UCC28501DW
Packaging: Tube
Mounting Style: SMD
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: UCC28501
Manufacturer Pack Quantity: 25
MSL Level: 2 (1 Year)
Supply Voltage (V): 9.7V ~ 18V
Switching Frequency: 80kHz ~ 120kHz
PFC IC Average Current 80kHz ~ 120kHz 20-SOIC
IC PFC CTR AVERAGE 120KHZ 20SOIC
PFC IC Average Current 80kHz ~ 120kHz 20-SOIC
PFC IC Average Current 80kHz ~ 120kHz 20-SOIC
Power Factor Correction - PFC BiCMOS PFC/PWM Comb Controller
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276283-UCC28501DW | 296-34754-5-ND | UCC28501DW | UCC28501DW | UCC28501DW |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28501DW | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |