Manufacturer: Texas Instruments
Win Source Part Number: 1276282-UCC28500N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Operating Supply Voltage: 9.7 V ~ 18 V
Frequency - Switching: 80kHz ~ 120kHz
Family Name: UCC2850
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): L4981A; EL4981A; L4981B;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
PFC IC Average Current 80kHz ~ 120kHz 20-PDIP
Power Factor Correction - PFC BiCMOS PFC/PWM Comb Controller
PFC IC Average Current 80kHz ~ 120kHz 20-PDIP
IC PFC CTR AV CURR 120KHZ 20DIP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276282-UCC28500N | 296-34753-5-ND | UCC28500N | UCC28500N | UCC28500N |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28500N | PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |