The UCC28500DWTRG4 is a power factor correction (PFC) integrated circuit designed to control a boost preregulator and a downstream DC-DC converter. It achieves near-unity power factor by shaping the AC input line current to match the AC input voltage using average current-mode control. The device features accurate power limiting, improved feedforward line regulation, and peak current-mode control for the DC-DC conversion stage. Key functionalities include leading-edge modulation for the PFC stage and trailing-edge modulation for the second stage, which minimizes output ripple. The UCC28500DWTRG4 supports a wide input voltage range and incorporates a low start-up supply current, synchronized second stage start-up, and programmable soft-start and shutdown features. It also includes over-voltage protection and zero-power detection to enhance reliability. The device is available in a 20-pin small outline package, making it suitable for various applications requiring efficient power management and high performance in power factor correction.
IC PFC CTR AVERAGE 120KHZ 20SOIC
PFC IC Average Current 80kHz ~ 120kHz 20-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UCC28500DWTRG4 | UCC28500DWTRG4 |
| Product Name | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |