Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC28500DW

Description
PFC IC Average Current 80kHz ~ 120kHz 20-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 80kHz ~ 120kHz 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-44728-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-44728-5-ND
PFC (Power Factor Correction) 296-44728-5-ND
PFC IC Average Current 80kHz ~ 120kHz 20-SOIC

PFC IC Average Current 80kHz ~ 120kHz 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28500DW
1276281-UCC28500DW
PMIC - PMIC - PFC (Power Factor Correction) - UCC28500DW 1276281-UCC28500DW
Manufacturer: Texas Instruments Win Source Part Number: 1276281-UCC28500DW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 9.7 V ~ 18 V Frequency - Switching: 80kHz ~ 120kHz Family Name: UCC2850 Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): E-L4981AD013TR; EL4981AD; L4981BD; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276281-UCC28500DW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 9.7 V ~ 18 V
Frequency - Switching: 80kHz ~ 120kHz
Family Name: UCC2850
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): E-L4981AD013TR; EL4981AD; L4981BD;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28500DW
Power Factor Correction - PFC UCC28500DW
Power Factor Correction - PFC BiCMOS PFC/PWM Comb Controller

Power Factor Correction - PFC BiCMOS PFC/PWM Comb Controller

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28500DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28500DW
PFC (Power Factor Correction) UCC28500DW
PFC IC Average Current 80kHz ~ 120kHz 20-SOIC

PFC IC Average Current 80kHz ~ 120kHz 20-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28500DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28500DW
PFC (Power Factor Correction) UCC28500DW
PFC IC Average Current 80kHz ~ 120kHz 20-SOIC

PFC IC Average Current 80kHz ~ 120kHz 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28500DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28500DW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28500DW
IC PFC CTR AVERAGE 120KHZ 20SOIC

IC PFC CTR AVERAGE 120KHZ 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-44728-5-ND 1276281-UCC28500DW UCC28500DW UCC28500DW UCC28500DW
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28500DW Power Factor Correction - PFC PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products