Texas Instruments Standard Linear and Logic Ic, V Reg, Ldo Adj, Smd, Soic8, 284; Output Type Texas Instruments UCC284DP-ADJ

Description
IC, V REG, LDO ADJ, SMD, SOIC8, 284; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:-3.2V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.25V; Adjustable Output Voltage Max:-15V; Output RoHS Compliant: Yes
Description
IC, V REG, LDO ADJ, SMD, SOIC8, 284; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:-3.2V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.25V; Adjustable Output Voltage Max:-15V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Ldo Adj, Smd, Soic8, 284; Output Type Texas Instruments - 33AH5496 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Ldo Adj, Smd, Soic8, 284; Output Type Texas Instruments
33AH5496
Ic, V Reg, Ldo Adj, Smd, Soic8, 284; Output Type Texas Instruments 33AH5496
IC, V REG, LDO ADJ, SMD, SOIC8, 284; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:-3.2V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.25V; Adjustable Output Voltage Max:-15V; Output RoHS Compliant: Yes

IC, V REG, LDO ADJ, SMD, SOIC8, 284; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:-3.2V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.25V; Adjustable Output Voltage Max:-15V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5496
Product Name Ic, V Reg, Ldo Adj, Smd, Soic8, 284; Output Type Texas Instruments
Input Voltage -15 to -3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details