Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC2839D UCC2839D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115846-UCC2839D Packaging: Tube/Rail Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 7.5 V to 15 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115846-UCC2839D Packaging: Tube/Rail Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 7.5 V to 15 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2839D - 1115846-UCC2839D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2839D
1115846-UCC2839D
PMIC - PMIC - Power Supply Controllers, Monitors - UCC2839D 1115846-UCC2839D
Manufacturer: Texas Instruments Win Source Part Number: 1115846-UCC2839D Packaging: Tube/Rail Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 7.5 V to 15 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 1115846-UCC2839D
Packaging: Tube/Rail
Applications: Secondary-Side Controller
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 7.5 V to 15 V
Operating Supply Current: 1.3mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC2839D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC2839D
Power Supply Controllers, Monitors UCC2839D
Power Supply Controller Secondary-Side Controller 14-SOIC

Power Supply Controller Secondary-Side Controller 14-SOIC

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC2839D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC2839D
Power Supply Controllers, Monitors UCC2839D
Power Supply Controller Secondary-Side Controller 14-SOIC

Power Supply Controller Secondary-Side Controller 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1115846-UCC2839D UCC2839D
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC2839D Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details