Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UCC2837N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317680-UCC2837N Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Regulator Controllers Packaging: Tube Type: Positive Adjustable Standard Package: 100 Voltage - Input: 2.2V ~ 12V Current - Supply: 1.2mA Number of Outputs: 1 Supplier Device Package: 8-PDIP Temperature Range - Operating: -25°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-UCC2837N-TI,TEX TISUCC2837N Base Product Number: UCC283 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317680-UCC2837N Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Regulator Controllers Packaging: Tube Type: Positive Adjustable Standard Package: 100 Voltage - Input: 2.2V ~ 12V Current - Supply: 1.2mA Number of Outputs: 1 Supplier Device Package: 8-PDIP Temperature Range - Operating: -25°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-UCC2837N-TI,TEX TISUCC2837N Base Product Number: UCC283 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UCC2837N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UCC2837N
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UCC2837N
Manufacturer: Texas Instruments Win Source Part Number: 1317680-UCC2837N Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Regulator Controllers Packaging: Tube Type: Positive Adjustable Standard Package: 100 Voltage - Input: 2.2V ~ 12V Current - Supply: 1.2mA Number of Outputs: 1 Supplier Device Package: 8-PDIP Temperature Range - Operating: -25°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-UCC2837N-TI,TEX TISUCC2837N Base Product Number: UCC283 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317680-UCC2837N
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Regulator Controllers
Packaging: Tube
Type: Positive Adjustable
Standard Package: 100
Voltage - Input: 2.2V ~ 12V
Current - Supply: 1.2mA
Number of Outputs: 1
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -25°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-UCC2837N-TI,TEXTISUCC2837N
Base Product Number: UCC283
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number UCC2837N
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details