Texas Instruments Standard Linear and Logic Pwm Controller, 4.7V-17V, Qfn-20; Input Voltage Texas Instruments UCC28251RGPT

Description
PWM CONTROLLER, 4.7V-17V, QFN-20; Input Voltage:20V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.7V; Supply Voltage Max:17V; Controller IC Case Style:QFN; No. of Pins:20Pins; Frequency:945kHz; Product Range:- RoHS Compliant: Yes
Description
PWM CONTROLLER, 4.7V-17V, QFN-20; Input Voltage:20V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.7V; Supply Voltage Max:17V; Controller IC Case Style:QFN; No. of Pins:20Pins; Frequency:945kHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 4.7V-17V, Qfn-20; Input Voltage Texas Instruments - 67W0415 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 4.7V-17V, Qfn-20; Input Voltage Texas Instruments
67W0415
Pwm Controller, 4.7V-17V, Qfn-20; Input Voltage Texas Instruments 67W0415
PWM CONTROLLER, 4.7V-17V, QFN-20; Input Voltage:20V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.7V; Supply Voltage Max:17V; Controller IC Case Style:QFN; No. of Pins:20Pins; Frequency:945kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 4.7V-17V, QFN-20; Input Voltage:20V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.7V; Supply Voltage Max:17V; Controller IC Case Style:QFN; No. of Pins:20Pins; Frequency:945kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 67W0415
Product Name Pwm Controller, 4.7V-17V, Qfn-20; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Mercury Step Controller - C-663.12 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0 to 2.0
Setup Joystick; Computer
Servo Feedback Other; Encoder
View Details
Solid State Controller - 150-C37FAD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Continuous Current 37 amps
View Details