Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC28251RGPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317721-UCC28251RGPT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: PWM Signal Function: Step-Up/Step-Down Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 42kHz ~ 945kHz Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 20-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.7V ~ 17V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC28251RGPTTR,T EXTISUCC28251RGPT,29 6-35681-1-ND,296-356 81-6,296-UCC28251RGP TCT,296-UCC28251RGPT DKR,296-35681-6-ND,2 96-35681-1,296-35681 -2-ND,296-35681-2,21 56-UCC28251RGPT Base Product Number: UCC28251 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317721-UCC28251RGPT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: PWM Signal Function: Step-Up/Step-Down Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 42kHz ~ 945kHz Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 20-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.7V ~ 17V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC28251RGPTTR,T EXTISUCC28251RGPT,29 6-35681-1-ND,296-356 81-6,296-UCC28251RGP TCT,296-UCC28251RGPT DKR,296-35681-6-ND,2 96-35681-1,296-35681 -2-ND,296-35681-2,21 56-UCC28251RGPT Base Product Number: UCC28251 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317721-UCC28251RGPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317721-UCC28251RGPT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317721-UCC28251RGPT
Manufacturer: Texas Instruments Win Source Part Number: 1317721-UCC28251RGPT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: PWM Signal Function: Step-Up/Step-Down Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 42kHz ~ 945kHz Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 20-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.7V ~ 17V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UCC28251RGPTTR,T EXTISUCC28251RGPT,29 6-35681-1-ND,296-356 81-6,296-UCC28251RGP TCT,296-UCC28251RGPT DKR,296-35681-6-ND,2 96-35681-1,296-35681 -2-ND,296-35681-2,21 56-UCC28251RGPT Base Product Number: UCC28251 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317721-UCC28251RGPT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: PWM Signal
Function: Step-Up/Step-Down
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 42kHz ~ 945kHz
Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 20-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 4.7V ~ 17V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UCC28251RGPTTR,TEXTISUCC28251RGPT,296-35681-1-ND,296-35681-6,296-UCC28251RGPTCT,296-UCC28251RGPTDKR,296-35681-6-ND,296-35681-1,296-35681-2-ND,296-35681-2,2156-UCC28251RGPT
Base Product Number: UCC28251
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317721-UCC28251RGPT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658319 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details