Manufacturer: Texas Instruments
Win Source Part Number: 901728-UCC28251PWR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.7V ~ 17V
Family Name: UCC28251
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41053-2, UCC28251PWR-ND, -296-41053-1-ND, 296-41053-6, 296-41053-1
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
IC REG CTRLR MULT TOP 20TSSOP
IC REG CTRLR MULT TOP 20TSSOP
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 901728-UCC28251PWR | 296-41053-2-ND | UCC28251PWR | UCC28251PWR | UCC28251PWR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28251PWR | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SSOP; Other; 20-TSSOP | Other; "20-TSSOP (0.173"", 4.40mm Width)" | Other; 20-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Special Features | Synchronous Rectification | Multiple Outputs | Internal Current Limit; Current Limit, Enable, Frequency Control, Ramp, Soft Start | ||
| fsw | 42 to 945 kHz | 42 kHz | 42 to 945 kHz | 42 to 945 kHz |