The UCC28250 is a PWM controller designed for high-power-density applications with prebiased start-up requirements, supporting half-bridge, full-bridge, interleaved forward, and push-pull topologies. It is available in a 20-pin TSSOP package measuring 6.50 mm by 4.40 mm, with an operating temperature range of -40 to 125 °C. The device features a 3.3-V ±1% accurate reference output, synchronous rectifier control outputs with programmable dead times, voltage or current mode control, and cycle-by-cycle overcurrent protection with matched duty cycle outputs. It supports switching frequencies up to 1 MHz and includes programmable soft-start and hiccup restart timing.
Advanced PWM Controller with Pre-Bias Operation 20-TSSOP -40 to 125
Advanced half-bridge/full-bri
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC28250PWR | 715-UCC28250PWR |
| Product Name | UCC28250 Advanced PWM Controller with Pre-Bias Operation | TSSOP DC-DC Converter IC |
| Package Type | Other; QFN,TSSOP | Other; TSSOP |