The UCC28220QDRQ1 is an automotive-grade interleaved dual PWM controller for high-current, high-efficiency power conversion applications. It is packaged in a 16-pin SOIC with dimensions of 16.4 mm in length and 10.3 mm in pitch, designed for surface-mount assembly. The device operates from an 8.5 V to 14 V supply, with a UVLO threshold of 10 V turn-on and 8 V turn-off. Each channel supports programmable maximum duty cycles between 60% and 90%, and features peak current mode control, matched slope compensation, and a 2 MHz oscillator frequency shared across interleaved channels. It includes programmable soft-start, line under- and overvoltage sensing with hysteresis, and an opto-coupler interface. The part is qualified for automotive applications and operates from -40 °C to 125 °C.
Automotive Catalog Interleaved Dual PWM Controller With Programmable Max Duty Cycle 16-SOIC -40 to 125
Automotive Dual Interleaved 2MHz PWM controller with Programmable max duty cycle 10V/8V UVLO 16-SOIC -40 to 125 Product overview: UCC28220QDRQ1 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2MHz, 10V, 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Dual, 2MHz, 10V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28220QDRQ1 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC28220QDRQ1 | 715-UCC28220QDRQ1 |
| Product Name | UCC28220-Q1 Automotive Catalog Interleaved Dual PWM Controller With Programmable Max Duty Cycle | Automotive Dual 2MHz 10V DC-DC Converter IC |
| Package Type | Other; SOIC,TSSOP | Other; SOIC |