The UCC28220 is a BiCMOS interleaved dual-channel PWM controller with peak current mode control, programmable maximum duty cycle from 60% to 90% per channel, and a 2-MHz oscillator operating at 1 MHz per channel. It is designed for high-output current converters and features accurate line undervoltage and overvoltage sense with programmable hysteresis, current sense discharge for noise immunity, and an 8-V turn-off threshold. The UCC28220PWR variant is packaged in a 16-pin TSSOP with dimensions of 5.00 mm × 4.40 mm and operates over a temperature range of -40°C to 105°C.
Dual Interleaved PWM Controller with Programmable Max Duty Cycle 16-TSSOP -40 to 105
Dual Interleaved PWM controller with Programmable max duty cycle 10V/8V UVLO 16-TSSOP -40 to 105 Product overview: UCC28220PWR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10V, 8V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 10V, 8V, TSSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28220PWR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC28220PWR | 715-UCC28220PWR |
| Product Name | UCC28220 Dual Interleaved PWM Controller with Programmable Max Duty Cycle | Dual 10V 8V TSSOP DC-DC Converter IC |
| Package Type | Other; SOIC,TSSOP | Other; TSSOP |