PWM CONTROLLER DUAL, 28220, SOIC16; Input Voltage:48V; Output Voltage:3.45V; Output Current:10mA; Supply Voltage Min:8.4V; Supply Voltage Max:14.5V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:2MHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 33AH5495 |
| Product Name | Pwm Controller Dual, 28220, Soic16; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 8 to 14 volts |
| DC Input | 8 to 14 volts |