PFC IC Average Current 250kHz 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 048460-UCC2819N
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 250kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 10.8 V to 17 V
Alternative Parts (Cross-Reference): ML4812CP; UCC3818N/81511; UC3854BN.; UCC2819N;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
PFC IC Average Current 250kHz 16-PDIP
PFC IC Average Current 250kHz 16-PDIP
POWER FACTOR CONTROLLER
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-12538-5-ND | 048460-UCC2819N | UCC2819N | UCC2819N |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC2819N | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |