Manufacturer: Texas Instruments
Win Source Part Number: 1276264-UCC2819D
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 10.8 V ~ 17 V
Frequency - Switching: 250kHz
Family Name: UCC2819
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ML4824IS1X; NCP1651D; FAN4810M;
Introduction Date: May 07, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
PFC IC Average Current 250kHz 16-SOIC
Power Factor Correction - PFC BiCMOS Power Factor Preregulator
IC PFC CTR AVERAGE 250KHZ 16SOIC
PFC IC Average Current 250kHz 16-SOIC
PFC IC Average Current 250kHz 16-SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276264-UCC2819D | 296-12537-5-ND | UCC2819D | UCC2819D | UCC2819D |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC2819D | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |