Manufacturer: Texas Instruments
Win Source Part Number: 1276263-UCC2819APWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 10.8 V ~ 17 V
Frequency - Switching: 250kHz
Family Name: UCC2819
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): UCC2819AN; UCC2819NG4; UCC2819N;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
PFC IC Average Current 250kHz 16-TSSOP
Power Factor Correction - PFC BiCMOS Power Factor Preregulator
IC PFC CTRLR AVER 250KHZ 16TSSOP
IC PFC CTRLR AVER 250KHZ 16TSSOP
PFC IC Average Current 250kHz 16-TSSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276263-UCC2819APWR | 296-34915-2-ND | UCC2819APWR | UCC2819APWR | UCC2819APWR | UCC2819APWR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC2819APWR | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |