Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC2819APW

Description
PFC IC Average Current 250kHz 16-TSSOP
Request a Quote Datasheet
Description
PFC IC Average Current 250kHz 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-15959-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-15959-5-ND
PFC (Power Factor Correction) 296-15959-5-ND
PFC IC Average Current 250kHz 16-TSSOP

PFC IC Average Current 250kHz 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - 1317766-UCC2819APW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
1317766-UCC2819APW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) 1317766-UCC2819APW
Manufacturer: Texas Instruments Win Source Part Number: 1317766-UCC2819APW Category: Integrated Circuits (ICs)>Power Management (PMIC)>PFC (Power Factor Correction) Packaging: Tube Standard Package: 90 Mounting: Surface Mount Frequency - Switching: 250kHz Mode: Average Current Current - Startup: 150 µA Voltage - Supply: 10.8V ~ 17V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -UCC2819APWG4-NDR,29 6-15959-5,-296-15959 -5-ND,-296-15959-5-N DR,TEXTISUCC2819APW, -296-15959-5,-UCC281 9APWG4,UCC2819APWG4- ND,2156-UCC2819APW,U CC2819APWG4,296-1595 9-5-NDR,-UCC2819APW- NDR Base Product Number: UCC2819 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317766-UCC2819APW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>PFC (Power Factor Correction)
Packaging: Tube
Standard Package: 90
Mounting: Surface Mount
Frequency - Switching: 250kHz
Mode: Average Current
Current - Startup: 150 µA
Voltage - Supply: 10.8V ~ 17V
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -UCC2819APWG4-NDR,296-15959-5,-296-15959-5-ND,-296-15959-5-NDR,TEXTISUCC2819APW,-296-15959-5,-UCC2819APWG4,UCC2819APWG4-ND,2156-UCC2819APW,UCC2819APWG4,296-15959-5-NDR,-UCC2819APW-NDR
Base Product Number: UCC2819
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC2819APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC2819APW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC2819APW
IC PFC CTRLR AVER 250KHZ 16TSSOP

IC PFC CTRLR AVER 250KHZ 16TSSOP

Supplier's Site
PFC (Power Factor Correction) - UCC2819APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC2819APW
PFC (Power Factor Correction) UCC2819APW
PFC IC Average Current 250kHz 16-TSSOP

PFC IC Average Current 250kHz 16-TSSOP

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UCC2819APW - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC2819APW
PMIC - PFC (Power Factor Correction) UCC2819APW
IC PFC CTRLR AVER 250KHZ 16TSSOP

IC PFC CTRLR AVER 250KHZ 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC2819APW
Power Factor Correction - PFC UCC2819APW
Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-15959-5-ND 1317766-UCC2819APW UCC2819APW UCC2819APW UCC2819APW UCC2819APW
Product Name PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products