PFC IC Average Current 250kHz 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1115833-UCC2819ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 250kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10.8 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC PFC CTR AVERAGE 250KHZ 16SOIC
IC PFC CTR AVERAGE 250KHZ 16SOIC
Power Factor Correction - PFC BiCMOS Power Factor Preregulator
PFC IC Average Current 250kHz 16-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UCC2819ADR-ND | 1115833-UCC2819ADR | UCC2819ADR | UCC2819ADR | UCC2819ADR | UCC2819ADR |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC2819ADR | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) |