Texas Instruments PMIC - PMIC - PFC (Power Factor Correction) - UCC2818DTRG4 UCC2818DTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276261-UCC2818DTRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 12 V ~ 17 V Frequency - Switching: 6kHz ~ 220kHz Family Name: UCC2818 Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): NCP1603D100R2G; ML4800IS_Q; FAN4810M; Introduction Date: May 07, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276261-UCC2818DTRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 12 V ~ 17 V Frequency - Switching: 6kHz ~ 220kHz Family Name: UCC2818 Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): NCP1603D100R2G; ML4800IS_Q; FAN4810M; Introduction Date: May 07, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - PFC (Power Factor Correction) - UCC2818DTRG4 - 1276261-UCC2818DTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC2818DTRG4
1276261-UCC2818DTRG4
PMIC - PMIC - PFC (Power Factor Correction) - UCC2818DTRG4 1276261-UCC2818DTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1276261-UCC2818DTRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 12 V ~ 17 V Frequency - Switching: 6kHz ~ 220kHz Family Name: UCC2818 Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): NCP1603D100R2G; ML4800IS_Q; FAN4810M; Introduction Date: May 07, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1276261-UCC2818DTRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 12 V ~ 17 V
Frequency - Switching: 6kHz ~ 220kHz
Family Name: UCC2818
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): NCP1603D100R2G; ML4800IS_Q; FAN4810M;
Introduction Date: May 07, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
759-UCC2818DTRG4
Power Management IC 759-UCC2818DTRG4
IC PFC CTRLR AVERAGE CURR 16SOIC Product overview: UCC2818DTRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC2818DTRG4 can be used for catalog matching and distributor lookup.

IC PFC CTRLR AVERAGE CURR 16SOIC Product overview: UCC2818DTRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC2818DTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PFC (Power Factor Correction) - UCC2818DTRG4 - ODG (Origin Data Global)
Shenzhen, China
PFC (Power Factor Correction)
UCC2818DTRG4
PFC (Power Factor Correction) UCC2818DTRG4
IC PFC CTR AVERAGE 220KHZ 16SOIC

IC PFC CTR AVERAGE 220KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1276261-UCC2818DTRG4 759-UCC2818DTRG4 UCC2818DTRG4
Product Name PMIC - PMIC - PFC (Power Factor Correction) - UCC2818DTRG4 Power Management IC PFC (Power Factor Correction)
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width) Other; D SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data