PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 109579-UCC2818DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 6kHz to 220kHz
Family Name: UCC2818
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 12 V to 17 V
Alternative Parts (Cross-Reference): FAN4810M; ML4800ISX; ML4800IS_Q;
Introduction Date: May 07, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC PFC CTR AVERAGE 220KHZ 16SOIC
IC PFC CTR AVERAGE 220KHZ 16SOIC
Power Factor Correction - PFC BiCMOS Power Factor Preregulator
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-UCC2818DTR-ND | 109579-UCC2818DTR | UCC2818DTR | UCC2818DTR | UCC2818DTR | UCC2818DTR |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC2818DTR | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) |