Manufacturer: Texas Instruments
Win Source Part Number: 1276260-UCC2818DG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 12 V ~ 17 V
Frequency - Switching: 6kHz ~ 220kHz
Family Name: UCC2818
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): NCP1603D100R2G; ML4800IS_Q; FAN4810M;
Introduction Date: May 07, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC PFC CTR AVERAGE 220KHZ 16SOIC Product overview: UCC2818DG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 220KHZ, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC2818DG4 can be used for catalog matching and distributor lookup.
IC PFC CTR AVERAGE 220KHZ 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1276260-UCC2818DG4 | 759-UCC2818DG4 | UCC2818DG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC2818DG4 | 220KHZ Power Management IC | PFC (Power Factor Correction) |
| Package Type | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | Other; D | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) |