Texas Instruments Standard Linear and Logic PFC (Power Factor Correction) UCC2818D

Description
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-13428-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-13428-5-ND
PFC (Power Factor Correction) 296-13428-5-ND
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC2818D
081874-UCC2818D
PMIC - PMIC - PFC (Power Factor Correction) - UCC2818D 081874-UCC2818D
Manufacturer: Texas Instruments Win Source Part Number: 081874-UCC2818D Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 6kHz to 220kHz Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 12 V to 17 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081874-UCC2818D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 6kHz to 220kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 12 V to 17 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UCC2818D - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC2818D
PMIC - PFC (Power Factor Correction) UCC2818D
IC PFC CTR AVERAGE 220KHZ 16SOIC

IC PFC CTR AVERAGE 220KHZ 16SOIC

Supplier's Site Datasheet
PFC (Power Factor Correction) - UCC2818D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC2818D
PFC (Power Factor Correction) UCC2818D
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC2818D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC2818D
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC2818D
IC PFC CTR AVERAGE 220KHZ 16SOIC

IC PFC CTR AVERAGE 220KHZ 16SOIC

Supplier's Site
Power Factor Controller, Current, Soic16; Uvlo Texas Instruments - 33AH5493 - Newark, An Avnet Company
Chicago, IL, United States
Power Factor Controller, Current, Soic16; Uvlo Texas Instruments
33AH5493
Power Factor Controller, Current, Soic16; Uvlo Texas Instruments 33AH5493
POWER FACTOR CONTROLLER, CURRENT, SOIC16; UVLO:10.2V; Supply Voltage Min:12V; Supply Voltage Max:17V; Startup Current:150µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

POWER FACTOR CONTROLLER, CURRENT, SOIC16; UVLO:10.2V; Supply Voltage Min:12V; Supply Voltage Max:17V; Startup Current:150µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC2818D
Power Factor Correction - PFC UCC2818D
Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-13428-5-ND 081874-UCC2818D UCC2818D UCC2818D UCC2818D 33AH5493 UCC2818D
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC2818D PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Controller, Current, Soic16; Uvlo Texas Instruments Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products