Manufacturer: Texas Instruments
Win Source Part Number: 119560-UCC2818APWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 6kHz to 220kHz
Family Name: UCC2818A
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 12 V to 17 V
Alternative Parts (Cross-Reference): UCC2818AN; UCC2818ADRG4 ; UCC2818ADR; UCC2818AD;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
PFC IC Average Current 6kHz ~ 220kHz 16-TSSOP
PFC IC Average Current 6kHz ~ 220kHz 16-TSSOP
IC PFC CTRLR AVER 220KHZ 16TSSOP
IC PFC CTRLR AVER 220KHZ 16TSSOP
Power Factor Correction - PFC BiCMOS Power Factor Preregulator
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 119560-UCC2818APWR | UCC2818APWR-ND | UCC2818APWR | UCC2818APWR | UCC2818APWR | UCC2818APWR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC2818APWR | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC |