Manufacturer: Texas Instruments
Win Source Part Number: 213679-UCC2818ANG4
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 6kHz to 220kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 12 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP
POWER FACTOR CONTROLLER, CURRENT
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 213679-UCC2818ANG4 | UCC2818ANG4-ND | UCC2818ANG4 | UCC2818ANG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC2818ANG4 | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |