IC PFC CTR AV CURR 220KHZ 16DIP
6kHz-220kHz CCM PFC controller with 10.5V/10V UVLO and Smaller Gate Drive Resistor, -40°C to 85°C 16-PDIP -40 to 85 Product overview: UCC2818AN from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 10.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 10.5V, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC2818AN can be used for catalog matching and distributor lookup.
| ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | UCC2818AN | 759-UCC2818AN |
| Product Name | PFC (Power Factor Correction) | 6kHz 220kHz 10.5V Power Management IC |
| Package Type | DIP; Other; 16-DIP (0.300", 7.62mm) | Other; N |