Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC2818AN

Description
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP
Request a Quote Datasheet
Description
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-34752-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-34752-5-ND
PFC (Power Factor Correction) 296-34752-5-ND
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP

PFC IC Average Current 6kHz ~ 220kHz 16-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC2818AN
035792-UCC2818AN
PMIC - PMIC - PFC (Power Factor Correction) - UCC2818AN 035792-UCC2818AN
Manufacturer: Texas Instruments Win Source Part Number: 035792-UCC2818AN Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 6kHz to 220kHz Family Name: UCC2818A Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 12 V to 17 V Alternative Parts (Cross-Reference): MC33368P; ML4824CP1; FAN4810N_Q; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 035792-UCC2818AN
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 6kHz to 220kHz
Family Name: UCC2818A
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 12 V to 17 V
Alternative Parts (Cross-Reference): MC33368P; ML4824CP1; FAN4810N_Q;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC2818AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC2818AN
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC2818AN
IC PFC CTR AV CURR 220KHZ 16DIP

IC PFC CTR AV CURR 220KHZ 16DIP

Supplier's Site
PFC (Power Factor Correction) - UCC2818AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC2818AN
PFC (Power Factor Correction) UCC2818AN
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP

PFC IC Average Current 6kHz ~ 220kHz 16-PDIP

Buy Now Datasheet
PFC (Power Factor Correction) - UCC2818AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC2818AN
PFC (Power Factor Correction) UCC2818AN
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP

PFC IC Average Current 6kHz ~ 220kHz 16-PDIP

Buy Now
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC2818AN
Power Factor Correction - PFC UCC2818AN
Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-34752-5-ND 035792-UCC2818AN UCC2818AN UCC2818AN UCC2818AN
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC2818AN Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products