Manufacturer: Texas Instruments
Win Source Part Number: 081873-UCC2818ADR/1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 6kHz to 220kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 12 V to 17 V
Alternative Parts (Cross-Reference): NCP1652ADR2G; UCC28060DRG4; UCC28060D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 081873-UCC2818ADR/1 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC2818ADR/1 |