Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC2818AD

Description
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-15956-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-15956-5-ND
PFC (Power Factor Correction) 296-15956-5-ND
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

Buy Now Datasheet
PMIC - PMIC - PFC (Power Factor Correction) - UCC2818AD - 035790-UCC2818AD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC2818AD
035790-UCC2818AD
PMIC - PMIC - PFC (Power Factor Correction) - UCC2818AD 035790-UCC2818AD
Manufacturer: Texas Instruments Win Source Part Number: 035790-UCC2818AD Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 6kHz to 220kHz Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 12 V to 17 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035790-UCC2818AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 6kHz to 220kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 12 V to 17 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC2818AD
Power Factor Correction - PFC UCC2818AD
Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Buy Now Datasheet
Pfc Controller, 10-17V, Soic-16; Uvlo Texas Instruments - 27AJ0966 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 10-17V, Soic-16; Uvlo Texas Instruments
27AJ0966
Pfc Controller, 10-17V, Soic-16; Uvlo Texas Instruments 27AJ0966
PFC CONTROLLER, 10-17V, SOIC-16; UVLO:10.2V; Supply Voltage Min:10V; Supply Voltage Max:17V; Startup Current:150µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

PFC CONTROLLER, 10-17V, SOIC-16; UVLO:10.2V; Supply Voltage Min:10V; Supply Voltage Max:17V; Startup Current:150µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC2818AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC2818AD
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC2818AD
IC PFC CTR AVERAGE 220KHZ 16SOIC

IC PFC CTR AVERAGE 220KHZ 16SOIC

Supplier's Site
PFC (Power Factor Correction) - UCC2818AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC2818AD
PFC (Power Factor Correction) UCC2818AD
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - UCC2818AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC2818AD
PFC (Power Factor Correction) UCC2818AD
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-15956-5-ND 035790-UCC2818AD UCC2818AD 27AJ0966 UCC2818AD UCC2818AD
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC2818AD Power Factor Correction - PFC Pfc Controller, 10-17V, Soic-16; Uvlo Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products