Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC28180DR

Description
PFC IC Continuous Conduction (CCM) 18kHz ~ 250kHz 8-SOIC
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) 18kHz ~ 250kHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-44502-6-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-44502-6-ND
PFC (Power Factor Correction) 296-44502-6-ND
PFC IC Continuous Conduction (CCM) 18kHz ~ 250kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 18kHz ~ 250kHz 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 296-44502-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-44502-2-ND
PFC (Power Factor Correction) 296-44502-2-ND
PFC IC Continuous Conduction (CCM) 18kHz ~ 250kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 18kHz ~ 250kHz 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 296-44502-1-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-44502-1-ND
PFC (Power Factor Correction) 296-44502-1-ND
PFC IC Continuous Conduction (CCM) 18kHz ~ 250kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 18kHz ~ 250kHz 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28180DR
1115826-UCC28180DR
PMIC - PMIC - PFC (Power Factor Correction) - UCC28180DR 1115826-UCC28180DR
Manufacturer: Texas Instruments Win Source Part Number: 1115826-UCC28180DR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 18kHz to 250kHz Family Name: UCC28180 Mode: Continuous Conduction (CCM) Current - Startup: 75μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 21V Alternative Parts (Cross-Reference): NCP1654BD133R2G; NCP1654BD65R2G; IR1150SPBF; IR1150IS; Introduction Date: November 13, 2013 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115826-UCC28180DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 18kHz to 250kHz
Family Name: UCC28180
Mode: Continuous Conduction (CCM)
Current - Startup: 75μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 21V
Alternative Parts (Cross-Reference): NCP1654BD133R2G; NCP1654BD65R2G; IR1150SPBF; IR1150IS;
Introduction Date: November 13, 2013
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28180DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28180DR
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28180DR
IC PFC CTRLR CCM 250KHZ 8SOIC

IC PFC CTRLR CCM 250KHZ 8SOIC

Supplier's Site
PFC (Power Factor Correction) - UCC28180DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28180DR
PFC (Power Factor Correction) UCC28180DR
PFC IC Continuous Conduction (CCM) 18kHz ~ 250kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 18kHz ~ 250kHz 8-SOIC

Buy Now
PMIC - PFC (Power Factor Correction) - UCC28180DR - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC28180DR
PMIC - PFC (Power Factor Correction) UCC28180DR
IC PFC CTRLR CCM 250KHZ 8SOIC

IC PFC CTRLR CCM 250KHZ 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28180DR
Power Factor Correction - PFC UCC28180DR
Power Factor Correction - PFC 8-PIN CCM PFC CONTROLLER

Power Factor Correction - PFC 8-PIN CCM PFC CONTROLLER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-44502-6-ND 1115826-UCC28180DR UCC28180DR UCC28180DR UCC28180DR UCC28180DR
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28180DR Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products