Manufacturer: Texas Instruments
Win Source Part Number: 938067-UCC28180D
Operating Temperature Range: -40°C ~ 125°C
Features: PFC IC Continuous Conduction (CCM) 18kHz ~ 250kHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: UCC28180
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -UCC28180D-NDR, -296-37132-5-ND, 296-37132-5, -296-37132-5
PFC IC Continuous Conduction (CCM) 18kHz ~ 250kHz 8-SOIC
Power Factor Correction - PFC 8-PIN CCM PFC CONTROLLER
IC PFC CTRLR CCM 250KHZ 8SOIC
PFC IC Continuous Conduction (CCM) 18kHz ~ 250kHz 8-SOIC
IC, BOOST PFC CONT, GATE DRIVE, SOIC-8; UVLO:11.4V; Supply Voltage Min:10.1VDC; Supply Voltage Max:21VDC; Startup Current:75µA; Operating Supply Current:7mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):96.5%; RoHS Compliant: Yes
IC PFC CTRLR CCM 250KHZ 8SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 938067-UCC28180D | 296-37132-5-ND | UCC28180D | UCC28180D | UCC28180D | 33AH5494 | UCC28180D |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28180D | PFC (Power Factor Correction) | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Ic, Boost Pfc Cont, Gate Drive, Soic-8; Uvlo Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |