6kHz-220kHz CCM PFC controller with 16V/10V UVLO, -40°C to 85°C 16-SOIC -40 to 85 Product overview: UCC2817DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 16V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 16V, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC2817DW can be used for catalog matching and distributor lookup.
IC PFC CTR AVERAGE 220KHZ 16SOIC
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 759-UCC2817DW | UCC2817DW |
| Product Name | 6kHz 220kHz 16V SOIC Power Management IC | PFC (Power Factor Correction) |
| Package Type | Other; SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) |