Power Factor Correction Preregulator 0.15mA 115kHz 16-Pin SOIC Tube Product overview: UCC2817D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15mA, 115kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.15mA, 115kHz, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC2817D can be used for catalog matching and distributor lookup.
IC PFC CTR AVERAGE 220KHZ 16SOIC
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 759-UCC2817D | UCC2817D |
| Product Name | 0.15mA 115kHz SOIC Power Management IC | PFC (Power Factor Correction) |
| Package Type | Other; D | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) |
| Output Voltage | 6.8 volts | |
| IOUT | 1.2 amps |