Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
TEXAS INSTRUMENTS
UCC2817APWRG4 -- UCC2817A BICMOS POWER FACTOR PREREGUALTOR
Texas Instruments
UCC2817A BiCMOS Power Factor Preregualtor
UCC2817APWRG4
Description
BiCMOS Power Factor Preregualtor 16-TSSOP -40 to 85
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
BiCMOS Power Factor Preregualtor 16-TSSOP -40 to 85
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
UCC2817A BiCMOS Power Factor Preregualtor
UCC2817APWRG4
UCC2817A BiCMOS Power Factor Preregualtor
UCC2817APWRG4
BiCMOS Power Factor Preregualtor 16-TSSOP -40 to 85
BiCMOS Power Factor Preregualtor 16-TSSOP -40 to 85
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
IC Power Supplies
Product Number
UCC2817APWRG4
Product Name
UCC2817A BiCMOS Power Factor Preregualtor
Package Type
Other; PDIP,SOIC,TSSOP
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Gates and Inverters
CD74AC05M
Specs
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Features
Open Drain
Input Voltage
1.5 to 5.5 volts
View Details
Texas Instruments
Buck 2.5A VQFN Step-Down DC-DC Converter IC
BQ24133RGYR
Specs
Package Type
Other; VQFN EP
Output Voltage
13.5 volts
I
OUT
2.5 amps
View Details
2
suppliers
Texas Instruments
UC1846-SP Current-Mode PWM Controller
5962-8680603V2A
Specs
Package Type
Other; CDIP,CFP,LCCC
Features
Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Texas Instruments
LM25061 Positive Low Voltage Power Limiting Hot Swap Controller
LM25061PMM-2/NOPB
Specs
Package Type
Other; VSSOP
Input Voltage
2.9 to 17 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details