Manufacturer: Texas Instruments
Win Source Part Number: 1276258-UCC2817APW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 12 V ~ 17 V
Frequency - Switching: 6kHz ~ 220kHz
Family Name: UCC2817A
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): UCC2817AN; UCC2817ADRG4; UCC2817ADG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
6kHz-220kHz CCM PFC controller with 16V/10V UVLO and Smaller Gate Drive Resistor, -40°C to 85°C 16-TSSOP -40 to 85 Product overview: UCC2817APW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 16V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 16V, TSSOP, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC2817APW can be used for catalog matching and distributor lookup.
IC PFC CTRLR AVER 220KHZ 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1276258-UCC2817APW | 759-UCC2817APW | UCC2817APW |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC2817APW | 6kHz 220kHz 16V TSSOP Power Management IC | PFC (Power Factor Correction) |
| Package Type | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) | Other; TSSOP | Other; 16-TSSOP (0.173", 4.40mm Width) |