Texas Instruments 6kHz 220kHz 16V Power Management IC UCC2817AN

Description
6kHz-220kHz CCM PFC controller with 16V/10V UVLO and Smaller Gate Drive Resistor, -40°C to 85°C 16-PDIP -40 to 85 Product overview: UCC2817AN from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 16V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 16V, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC2817AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6kHz-220kHz CCM PFC controller with 16V/10V UVLO and Smaller Gate Drive Resistor, -40°C to 85°C 16-PDIP -40 to 85 Product overview: UCC2817AN from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 16V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 16V, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC2817AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6kHz 220kHz 16V Power Management IC
759-UCC2817AN
6kHz 220kHz 16V Power Management IC 759-UCC2817AN
6kHz-220kHz CCM PFC controller with 16V/10V UVLO and Smaller Gate Drive Resistor, -40°C to 85°C 16-PDIP -40 to 85 Product overview: UCC2817AN from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 16V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 16V, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC2817AN can be used for catalog matching and distributor lookup.

6kHz-220kHz CCM PFC controller with 16V/10V UVLO and Smaller Gate Drive Resistor, -40°C to 85°C 16-PDIP -40 to 85 Product overview: UCC2817AN from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 16V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 16V, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC2817AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - PFC (Power Factor Correction) - UCC2817AN - 1276257-UCC2817AN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC2817AN
1276257-UCC2817AN
PMIC - PMIC - PFC (Power Factor Correction) - UCC2817AN 1276257-UCC2817AN
Manufacturer: Texas Instruments Win Source Part Number: 1276257-UCC2817AN Packaging: Tube Mounting Style: Through Hole Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: UCC2817A Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 17V Switching Frequency: 6kHz ~ 220kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1276257-UCC2817AN
Packaging: Tube
Mounting Style: Through Hole
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: UCC2817A
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V ~ 17V
Switching Frequency: 6kHz ~ 220kHz

Buy Now
PFC (Power Factor Correction) - UCC2817AN - ODG (Origin Data Global)
Shenzhen, China
PFC (Power Factor Correction)
UCC2817AN
PFC (Power Factor Correction) UCC2817AN
IC PFC CTR AV CURR 220KHZ 16DIP

IC PFC CTR AV CURR 220KHZ 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 759-UCC2817AN 1276257-UCC2817AN UCC2817AN
Product Name 6kHz 220kHz 16V Power Management IC PMIC - PMIC - PFC (Power Factor Correction) - UCC2817AN PFC (Power Factor Correction)
Package Type Other; N DIP; Other; 16-DIP DIP; Other; 16-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data