Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813QDR-4Q1 UCC2813QDR-4Q1

Description
Manufacturer: Texas Instruments Win Source Part Number: 054649-UCC2813QDR-4Q 1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054649-UCC2813QDR-4Q 1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813QDR-4Q1 - 054649-UCC2813QDR-4Q1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813QDR-4Q1
054649-UCC2813QDR-4Q1
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813QDR-4Q1 054649-UCC2813QDR-4Q1
Manufacturer: Texas Instruments Win Source Part Number: 054649-UCC2813QDR-4Q 1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054649-UCC2813QDR-4Q1
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive 1MHz 12.5V 8.3V Power Management IC
748-UCC2813QDR-4Q1
Automotive 1MHz 12.5V 8.3V Power Management IC 748-UCC2813QDR-4Q1
Automotive economy 1MHz current mode PWM controller with 12.5V/8.3V UVLO 50% duty cycle 8-SOIC -40 to 125 Product overview: UCC2813QDR-4Q1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1MHz, 12.5V, 8.3V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 1MHz, 12.5V, 8.3V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2813QDR-4Q1 can be used for catalog matching and distributor lookup.

Automotive economy 1MHz current mode PWM controller with 12.5V/8.3V UVLO 50% duty cycle 8-SOIC -40 to 125 Product overview: UCC2813QDR-4Q1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1MHz, 12.5V, 8.3V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 1MHz, 12.5V, 8.3V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2813QDR-4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 054649-UCC2813QDR-4Q1 748-UCC2813QDR-4Q1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813QDR-4Q1 Automotive 1MHz 12.5V 8.3V Power Management IC
Configuration / Function Boost, Flyback, Forward
Package Type SOIC; Other; 8-SOIC Other; D
Life Cycle Stage Maturity; Active
Special Features Frequency Control
fsw 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP3603AR - Lingto Electronic Limited
Specs
IOUT 0.0500 amps
fsw 120 kHz
View Details
Switching Regulators - 1904533 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details