The UCC2813-3-Q1 is an automotive-grade, low-power BiCMOS current-mode PWM controller designed for off-line and DC-to-DC switching power supplies. It is available in an 8-pin SOIC package measuring 3.91mm × 4.90mm and operates over a junction temperature range of -40°C to 125°C. The device features a 4V reference voltage, 100µA typical starting supply current, 500µA typical operating supply current, and internal full-cycle soft start. It includes leading-edge blanking of the current-sense signal, a 1A totem-pole output, and a 70ns typical response time from current-sense to gate-drive. It is AEC-Q100 qualified with a Device Temperature Grade 1 rating and HBM Class 2, CDM Class C5 ESD ratings. Functional safety documentation is available to aid system design.
Automotive Catalog Low-Power BICMOS Current-Mode PWM 8-SOIC -40 to 125
Automotive economy single ended 1MHz current mode PWM controller with 4.1V/3.6V UVLO 100% duty cycle 8-SOIC -40 to 125 Product overview: UCC2813QDR-3Q1 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1MHz, 4.1V, 3.6V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 1MHz, 4.1V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2813QDR-3Q1 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC2813QDR-3Q1 | 715-UCC2813QDR-3Q1 |
| Product Name | UCC2813-3-Q1 Automotive Catalog Low-Power BICMOS Current-Mode PWM | Automotive 1MHz 4.1V 3.6V DC-DC Converter IC |
| Package Type | Other; SOIC,TSSOP | Other; D |