Manufacturer: Texas Instruments
Win Source Part Number: 213678-UCC2813PWTR-5
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC REG CTRLR MULT TOP 8TSSOP
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 213678-UCC2813PWTR-5G4 | 815-UCC2813PWTR-5G4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813PWTR-5G4 | IC REG CTRLR MULT TOP 8TSSOP |
| Configuration / Function | Boost, Flyback, Forward Converter | |
| Output Voltage Type | Transistor Driver | |
| Package Type | SSOP; Other; 8-TSSOP | SSOP; Other; TSSOP |
| Life Cycle Stage | Maturity; Active | |
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control |