Low Power Economy BiCMOS Current Mode PWM 8-TSSOP -40 to 85
Economy low power BICMOS 1MHz current mode PWM with 4.1V/3.6V UVLO and 50% duty cycle, -40C to 85C 8-TSSOP -40 to 85 Product overview: UCC2813PWTR-5 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 4.1V, 3.6V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1MHz, 4.1V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2813PWTR-5 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC2813PWTR-5 | 715-UCC2813PWTR-5 |
| Product Name | UCC2813-5 Low Power Economy BiCMOS Current Mode PWM | Low-Power 1MHz 4.1V 3.6V DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,TSSOP | Other; TSSOP |
| Features | Error Amplifier,Leading Edge Blanking,Soft Start | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |