UCC2813PWTR-3 is a low-power BiCMOS current-mode PWM controller for switch-mode power supplies, housed in an 8-pin TSSOP package measuring 4.40 mm × 3.00 mm, with an operating temperature range of -40°C to 85°C. It features a 4 V voltage reference, a 50% maximum duty cycle, and internal full-cycle soft start and leading-edge blanking. The device has a 1 A totem-pole output, 100 µA typical starting current, 500 µA typical operating current, and a response time of 70 ns from current-sense to gate-drive output.
Low Power Economy BiCMOS Current Mode PWM 8-TSSOP -40 to 85
Economy low power BICMOS 1MHz current mode PWM with 4.1V/3.6V UVLO, 100% duty cycle, -40C to 85C 8-TSSOP -40 to 85 Product overview: UCC2813PWTR-3 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 4.1V, 3.6V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1MHz, 4.1V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2813PWTR-3 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC2813PWTR-3 | 715-UCC2813PWTR-3 |
| Product Name | UCC2813-3 Low Power Economy BiCMOS Current Mode PWM | Low-Power 1MHz 4.1V 3.6V DC-DC Converter IC |
| Package Type | Other; SOIC,TSSOP | Other; TSSOP |
| Features | Error Amplifier,Leading Edge Blanking,Soft Start | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |