Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813PWTR-2 UCC2813PWTR-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 757743-UCC2813PWTR-2 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP (0.173", 4.40mm Width) Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: 1MHz Control Features: Frequency Control Supply Voltage: 8.3 V ~ 12 V Part Status: Obsolete(EOL) Family Name: UCC2813-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): SiP2801DQ-T1-E3; SiP2802DQ-T1; SiP2801DQ-T1; Introduction Date: December 01, 2004 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 757743-UCC2813PWTR-2 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP (0.173", 4.40mm Width) Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: 1MHz Control Features: Frequency Control Supply Voltage: 8.3 V ~ 12 V Part Status: Obsolete(EOL) Family Name: UCC2813-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): SiP2801DQ-T1-E3; SiP2802DQ-T1; SiP2801DQ-T1; Introduction Date: December 01, 2004 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813PWTR-2 - 757743-UCC2813PWTR-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813PWTR-2
757743-UCC2813PWTR-2
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813PWTR-2 757743-UCC2813PWTR-2
Manufacturer: Texas Instruments Win Source Part Number: 757743-UCC2813PWTR-2 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-TSSOP (0.173", 4.40mm Width) Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: 1MHz Control Features: Frequency Control Supply Voltage: 8.3 V ~ 12 V Part Status: Obsolete(EOL) Family Name: UCC2813-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): SiP2801DQ-T1-E3; SiP2802DQ-T1; SiP2801DQ-T1; Introduction Date: December 01, 2004 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 757743-UCC2813PWTR-2
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 12 V
Part Status: Obsolete(EOL)
Family Name: UCC2813-2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): SiP2801DQ-T1-E3; SiP2802DQ-T1; SiP2801DQ-T1;
Introduction Date: December 01, 2004
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1A 1000kHz TSSOP Power Management IC
748-UCC2813PWTR-2
1A 1000kHz TSSOP Power Management IC 748-UCC2813PWTR-2
1A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, TSSOP-8 Product overview: UCC2813PWTR-2 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, TSSOP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2813PWTR-2 can be used for catalog matching and distributor lookup.

1A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, TSSOP-8 Product overview: UCC2813PWTR-2 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 1000kHz, TSSOP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2813PWTR-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 757743-UCC2813PWTR-2 748-UCC2813PWTR-2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813PWTR-2 1A 1000kHz TSSOP Power Management IC
Configuration / Function Boost, Flyback, Forward
Package Type SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) Other; TSSOP
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Frequency Control
fsw 1000 kHz
Unlock Full Specs
to access all available technical data