Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813PW UCC2813PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 004675-UCC2813PW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004675-UCC2813PW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813PW - 004675-UCC2813PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813PW
004675-UCC2813PW
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813PW 004675-UCC2813PW
Manufacturer: Texas Instruments Win Source Part Number: 004675-UCC2813PW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004675-UCC2813PW
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 8.3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1MHz 5V 100uA SOIC Power Management IC
748-UCC2813PW
1MHz 5V 100uA SOIC Power Management IC 748-UCC2813PW
Current Mode PWM Controller BiCMOS 1MHz 5V 100uA 8-Pin SOIC Product overview: UCC2813PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V, 100uA, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 5V, 100uA, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2813PW can be used for catalog matching and distributor lookup.

Current Mode PWM Controller BiCMOS 1MHz 5V 100uA 8-Pin SOIC Product overview: UCC2813PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V, 100uA, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 5V, 100uA, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2813PW can be used for catalog matching and distributor lookup.

Supplier's Site
DC DC Switching Controllers - UCC2813PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC2813PW
DC DC Switching Controllers UCC2813PW
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 004675-UCC2813PW 748-UCC2813PW UCC2813PW
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813PW 1MHz 5V 100uA SOIC Power Management IC DC DC Switching Controllers
Configuration / Function Boost, Flyback, Forward
Package Type SSOP; Other; 8-TSSOP
Life Cycle Stage Maturity; Active Active
Special Features Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

LM22679 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit - LM22679TJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP2381AREZ - Lingto Electronic Limited
Specs
IOUT 6 amps
fsw 250 to 1400 kHz
View Details