The UCC2813-x series is a low-power BiCMOS current-mode PWM controller designed for switch-mode power supplies, DC-DC converters, and industrial power systems. It is available in an 8-pin TSSOP package measuring 4.40 mm × 3.00 mm and operates from -40°C to 85°C. The device features a 1A totem-pole output, internal soft start, leading-edge blanking, and a 1.5% tolerance voltage reference. The UCC2813-5 variant operates with a 4V reference voltage, 50% maximum duty cycle, and 4.1V turn-on/threshold and 3.6V turn-off threshold. The part number UCC2813PW-5G4 includes a trailing suffix not explicitly listed, but the base device UCC2813PW-5 is documented with these specifications.
Low Power Economy BiCMOS Current Mode PWM 8-TSSOP -40 to 85
Economy low power BICMOS 1MHz current mode PWM with 4.1V/3.6V UVLO and 50% duty cycle, -40C to 85C 8-TSSOP -40 to 85 Product overview: UCC2813PW-5G4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 4.1V, 3.6V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1MHz, 4.1V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2813PW-5G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC2813PW-5G4 | 715-UCC2813PW-5G4 |
| Product Name | UCC2813-5 Low Power Economy BiCMOS Current Mode PWM | Low-Power 1MHz 4.1V 3.6V DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,TSSOP | Other; TSSOP |