Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813DTR-5G4 UCC2813DTR-5G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276244-UCC2813DTR-5 G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Control Features: Frequency Control Supply Voltage: 3.6 V ~ 12 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC2813-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): SiP2800DY-T1; SiP2802DY-T1; SiP2801DY-T1-E3; Introduction Date: March 21, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276244-UCC2813DTR-5 G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Control Features: Frequency Control Supply Voltage: 3.6 V ~ 12 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC2813-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): SiP2800DY-T1; SiP2802DY-T1; SiP2801DY-T1-E3; Introduction Date: March 21, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813DTR-5G4 - 1276244-UCC2813DTR-5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813DTR-5G4
1276244-UCC2813DTR-5G4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813DTR-5G4 1276244-UCC2813DTR-5G4
Manufacturer: Texas Instruments Win Source Part Number: 1276244-UCC2813DTR-5 G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Control Features: Frequency Control Supply Voltage: 3.6 V ~ 12 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC2813-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): SiP2800DY-T1; SiP2802DY-T1; SiP2801DY-T1-E3; Introduction Date: March 21, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276244-UCC2813DTR-5G4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Control Features: Frequency Control
Supply Voltage: 3.6 V ~ 12 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC2813-5
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): SiP2800DY-T1; SiP2802DY-T1; SiP2801DY-T1-E3;
Introduction Date: March 21, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC REG CTRLR MULT TOPOLOGY 8SOIC - 815-UCC2813DTR-5G4 - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR MULT TOPOLOGY 8SOIC
815-UCC2813DTR-5G4
IC REG CTRLR MULT TOPOLOGY 8SOIC 815-UCC2813DTR-5G4
IC REG CTRLR MULT TOPOLOGY 8SOIC

IC REG CTRLR MULT TOPOLOGY 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1276244-UCC2813DTR-5G4 815-UCC2813DTR-5G4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813DTR-5G4 IC REG CTRLR MULT TOPOLOGY 8SOIC
Configuration / Function Boost, Flyback, Forward Converter
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; SOIC
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672774 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5.5A 600kHz Voltage Regulator IC - 739-LM22673TJE-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 37 volts
IOUT 3 amps
View Details
2 suppliers
PFC (Power Factor Correction) - ICE2PCS03HKLA1 - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
VIN 11 to 25 volts
fsw 100 kHz
View Details